Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$19.77
|
17
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$15.27
|
23
in stock
|
Buy Now | |
Rutronik
from US$16.39
|
-
|
Buy Now | |
Newark Electronics
from US$12.23
|
-
|
Buy Now | |
Future Electronics
from US$17.83
|
-
|
Buy Now | |
Avnet America
from US$14.30
|
-
|
Buy Now | |
element14
from US$19.67
|
-
|
Buy Now | |
Richardson RFPD
from US$14.10
|
-
|
Buy Now | |
Sager
from US$15.94
|
-
|
Buy Now | |
Farnell
from US$16.60
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 3 Output |
---|---|
Output Power Max | 3W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 120mA |
Output Voltage - Output 2 | 5V |
Output Current - Output 2 | 120mA |
Input Voltage DC Min | 9V |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC Converter Isolated 15/5/5V 3W | RS |
DC/DC Mod 9-18V to +15/-10V 3W | Rutronik |
Dc-Dc Converter, Medical, 3 O/P, 3W | Newark Electronics |
15/5/5V 120mA, Dual Output Isolated SM 5.2kVDC, DC-DC Converter, 9-18 Vin | Future Electronics |
Module DC-DC 3-OUT 15V/5V/5V 0.12A 1.8W/0.6W/0.6W 7-Pin SMD T/R | Avnet America |
DC-DC CONVERTER, MEDICAL, 3 O/P, 3W | element14 |
GATE DRIVER | Richardson RFPD |
Isolated DC/DC Converters - SMD DC/DC 3W SM 12-15/5V 5.2KV | Sager |
Where can I find additional details, specifications and documents for a MGJ3T12150505MC-R7?
Additional datasheets, footprints and schematics for MGJ3T12150505MC-R7 are listed on our Part Details page. You can also find images and similar parts to MGJ3T12150505MC-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MGJ3T12150505MC-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MGJ3T12150505MC-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MGJ3T12150505MC-R7 fall under?
The MGJ3T12150505MC-R7 is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to MGJ3T12150505MC-R7 when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MGJ3T12150505MC-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the MGJ3T12150505MC-R7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MGJ3T12150505MC-R7 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Rutronik, Newark Electronics and Future Electronics have stock available or on a lead time for MGJ3T12150505MC-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MGJ3T12150505MC-R7 often in real-time on the comparison pages.
What if I can't find stock of MGJ3T12150505MC-R7?
You can fill out our help required form which you can use to request a quote for MGJ3T12150505MC-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.