Status: | Unknown |
---|---|
Series: | MGJ2 Series |
RoHS: | Unknown |
Prices starting from US$6.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.56
|
No stock
|
Buy Now | |
Rutronik
from US$7.45
|
-
|
Buy Now | |
Newark Electronics
from US$9.26
|
-
|
Buy Now | |
Future Electronics
from US$7.03
|
-
|
Buy Now | |
Avnet America
from US$9.07
|
-
|
Buy Now | |
element14
from US$7.95
|
-
|
Buy Now | |
TTI Europe
from US$7.84
|
-
|
Buy Now | |
Richardson RFPD
from US$6.41
|
-
|
Buy Now | |
Sager
from US$6.83
|
-
|
Buy Now | |
Farnell
from US$8.94
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 2 Output, 2Outputs |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 20V |
Output Current - Output 1 | 80mA |
Output Voltage - Output 2 | -5V |
Output Current - Output 2 | 40mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | MGJ2 Series |
Input Voltage DC Min | 13.5V |
Input Voltage DC Max | 16.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 9.95mm |
Height | 12.65mm |
Depth | 19.65mm |
SVHC | No SVHC (07-Jul-2017) |
DC/DC Mod 15V to +20/-5V 2W | Rutronik |
DC/DC Converter Isolated 20/-5V 80/40mA | RS |
Isolated Board Mount Dc/Dc Converter, Sip, Through Hole, Fixed, 16.5 V, 13.5 V, 2 Rohs Compliant: Yes |Murata Power Solutions MGJ2D152005SC | Newark Electronics |
MGJ2 Series 2 W 15 V Input 20/-5 V Outputs 5.2 kVDC Isolated DC/DC Converter | Future Electronics |
Module DC-DC 2-OUT 20V/-5V 0.08A/0.04A 2W 5-Pin SIP Tube | Avnet America |
DC/DC CONV, 2W, 20V/-5V, 0.08A/0.04A | element14 |
GATE DRIVER | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 2W 15-20VIN 5VOUT DC/DC | Sager |
Where can I find additional details, specifications and documents for a MGJ2D152005SC?
Additional datasheets, footprints and schematics for MGJ2D152005SC are listed on our Part Details page. You can also find images and similar parts to MGJ2D152005SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MGJ2D152005SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MGJ2D152005SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MGJ2D152005SC fall under?
The MGJ2D152005SC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to MGJ2D152005SC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MGJ2D152005SC you can contact the distributor directly for product support, shipping queries etc.
Is the MGJ2D152005SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MGJ2D152005SC have stock available?
Authorised distributors including Rutronik, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MGJ2D152005SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MGJ2D152005SC often in real-time on the comparison pages.
What if I can't find stock of MGJ2D152005SC?
You can fill out our help required form which you can use to request a quote for MGJ2D152005SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.