Status: | Unknown |
---|---|
Series: | MGJ2 Series |
RoHS: | Unknown |
Prices starting from US$6.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.54
|
1
in stock
|
Buy Now | |
element14
from US$8.18
|
690
in stock
|
Buy Now | |
Newark Electronics
from US$9.26
|
625
in stock
|
Buy Now | |
Farnell
from US$7.56
|
625
in stock
|
Buy Now | |
Sager
from US$6.83
|
491
in stock
|
Buy Now | |
Future Electronics
from US$7.03
|
25
in stock
|
Buy Now | |
Avnet Abacus
-
|
50
in stock
|
Buy Now | |
Avnet America
from US$9.07
|
-
|
Buy Now | |
TTI Europe
from US$6.90
|
-
|
Buy Now | |
Richardson RFPD
from US$6.41
|
-
|
Buy Now |
No. of Outputs | 2 Output, 2Outputs |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 80mA |
Output Voltage - Output 2 | -5V |
Output Current - Output 2 | 40mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | MGJ2 Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 9.95mm |
Height | 12.65mm |
Depth | 19.65mm |
SVHC | No SVHC (07-Jul-2017) |
DC/DC CONV, 2W, 15V/-5V, 0.08A/0.04A | element14 |
Isolated Board Mount Dc/Dc Converter, Sip, Through Hole, Fixed, 5.5 V, 4.5 V, 2 Rohs Compliant: Yes |Murata Power Solutions MGJ2D051505SC | Newark Electronics |
Isolated DC/DC Converters - Through Hole 2W 5-15VIN 5VOUT DC/DC | Sager |
MGJ2 Series 2 W 5 V Input 15/-5 V Outputs 5.2 kVDC Isolated DC/DC Converter | Future Electronics |
DC/DC Converter Isolated 15/-5V 80/40mA | RS |
Module DC-DC 2-OUT 15V/-5V 0.08A/0.04A 2W 5-Pin SIP Tube | Avnet Abacus |
GATE DRIVER | Richardson RFPD |
Where can I find additional details, specifications and documents for a MGJ2D051505SC?
Additional datasheets, footprints and schematics for MGJ2D051505SC are listed on our Part Details page. You can also find images and similar parts to MGJ2D051505SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MGJ2D051505SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MGJ2D051505SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MGJ2D051505SC fall under?
The MGJ2D051505SC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to MGJ2D051505SC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MGJ2D051505SC you can contact the distributor directly for product support, shipping queries etc.
Is the MGJ2D051505SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MGJ2D051505SC have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Sager and Future Electronics have stock available or on a lead time for MGJ2D051505SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MGJ2D051505SC often in real-time on the comparison pages.
What if I can't find stock of MGJ2D051505SC?
You can fill out our help required form which you can use to request a quote for MGJ2D051505SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.