Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Supply Approvals | Medical |
---|---|
No. of Outputs | 2 Output |
Output Power Max | 1W |
Output Voltage - Output 1 | 19V |
Output Current - Output 1 | 42mA |
Output Voltage - Output 2 | -5V |
Output Current - Output 2 | 42mA |
RoHS Compliant | Yes |
Dc-Dc Converter, 19V, 0.042A | Newark Electronics |
Module DC-DC 2-OUT 19V/-5V 0.042A/0.042A 1W 8-Pin SMD T/R | Avnet America |
GATE DRIVER | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 1W 24VIN 19/-5VOUT DC/DC | Sager |
Where can I find additional details, specifications and documents for a MGJ1D241905MPC-R13?
Additional datasheets, footprints and schematics for MGJ1D241905MPC-R13 are listed on our Part Details page. You can also find images and similar parts to MGJ1D241905MPC-R13 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MGJ1D241905MPC-R13 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MGJ1D241905MPC-R13 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MGJ1D241905MPC-R13 fall under?
The MGJ1D241905MPC-R13 is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to MGJ1D241905MPC-R13 when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MGJ1D241905MPC-R13 you can contact the distributor directly for product support, shipping queries etc.
Is the MGJ1D241905MPC-R13 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MGJ1D241905MPC-R13 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Richardson RFPD, Sager and Avnet Abacus have stock available or on a lead time for MGJ1D241905MPC-R13.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MGJ1D241905MPC-R13 often in real-time on the comparison pages.
What if I can't find stock of MGJ1D241905MPC-R13?
You can fill out our help required form which you can use to request a quote for MGJ1D241905MPC-R13 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.