Status: | Unknown |
---|---|
Series: | MGJ1 Series |
RoHS: | Unknown |
Prices starting from US$5.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.36
|
No stock
|
Buy Now | |
TTI Europe
from US$5.77
|
240
in stock
|
Buy Now | |
Newark Electronics
from US$6.58
|
-
|
Buy Now | |
Future Electronics
from US$6.30
|
-
|
Buy Now | |
Avnet America
from US$5.36
|
-
|
Buy Now | |
element14
from US$5.61
|
-
|
Buy Now | |
Richardson RFPD
from US$5.13
|
-
|
Buy Now | |
Sager
from US$5.80
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 2 Output |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 40mA |
Output Voltage - Output 2 | -10V |
Output Current - Output 2 | 40mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | MGJ1 Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Surface Mount Device |
Width | 14.99mm |
Height | 4.41mm |
Depth | 19.94mm |
SVHC | No SVHC (07-Jul-2017) |
Dc-Dc Converter, 2 O/P, 1W | Newark Electronics |
Isolated Module DC DC Converter 2 Output 15V -10V 40mA, 40mA 4.5V - 5.5V Input | Future Electronics |
Module DC-DC 2-OUT 15V/-10V 0.04A/0.04A 1W 8-Pin SMD T/R | Avnet America |
DC-DC CONVERTER, 2 O/P, 1W | element14 |
GATE DRIVER | Richardson RFPD |
Isolated DC/DC Converters - Through Hole DC/DC 1W TH 5-15/10V 5.2KV | Sager |
Where can I find additional details, specifications and documents for a MGJ1D051510MPC-R7?
Additional datasheets, footprints and schematics for MGJ1D051510MPC-R7 are listed on our Part Details page. You can also find images and similar parts to MGJ1D051510MPC-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MGJ1D051510MPC-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MGJ1D051510MPC-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MGJ1D051510MPC-R7 fall under?
The MGJ1D051510MPC-R7 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to MGJ1D051510MPC-R7 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MGJ1D051510MPC-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the MGJ1D051510MPC-R7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MGJ1D051510MPC-R7 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for MGJ1D051510MPC-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MGJ1D051510MPC-R7 often in real-time on the comparison pages.
What if I can't find stock of MGJ1D051510MPC-R7?
You can fill out our help required form which you can use to request a quote for MGJ1D051510MPC-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.