Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Circuits | 4Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | Surface Mount |
Contact Configuration | SPST |
Contact Voltage DC Max | 24V |
Contact Current DC Max | 25mA |
RoHS Compliant | Yes |
Mgdh04Str04=1/2 Pitch Low P Dip T&r |Alcoswitch Te Connectivity MGDH04STR04 | Newark Electronics |
DIP Switches/SIP Switches SWITCH DIP | Rapid Electronics |
MGDH Series DIP Switch Vertical SPST 4-Position Gold Contact Surface Mount T/R | Avnet America |
DIP Switches / SIP Switches SPST SMT SLIDE DIP SWITCH | Sager |
Where can I find additional details, specifications and documents for a MGDH04STR04?
Additional datasheets, footprints and schematics for MGDH04STR04 are listed on our Part Details page. You can also find images and similar parts to MGDH04STR04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MGDH04STR04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MGDH04STR04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MGDH04STR04 fall under?
The MGDH04STR04 is listed under Switches & Relays > Switches > DIP Switches & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to MGDH04STR04 when available in the DIP Switches & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MGDH04STR04 you can contact the distributor directly for product support, shipping queries etc.
Is the MGDH04STR04 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MGDH04STR04 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and Sager have stock available or on a lead time for MGDH04STR04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MGDH04STR04 often in real-time on the comparison pages.
What if I can't find stock of MGDH04STR04?
You can fill out our help required form which you can use to request a quote for MGDH04STR04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.