Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Insulation Tester Type | Digital Megohmmeter |
---|---|
Insulation Testing Voltage | 500V to 10kV |
Insulation Testing Resistance | 800kohm to 500Gohm |
RoHS Compliant | Yes |
Insulation Tester, Digital, 1Kv, 500Gohm | Newark Electronics |
Where can I find additional details, specifications and documents for a MG500?
Additional datasheets, footprints and schematics for MG500 are listed on our Part Details page. You can also find images and similar parts to MG500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MG500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MG500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MG500 fall under?
The MG500 is listed under Test & Measurement > Electrical Installation & Electrical Test Equipment > Power & Appliance Testers > Insulation Testers.
Can I view similar or alternative parts?
You can view similar parts to MG500 when available in the Insulation Testers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MG500 you can contact the distributor directly for product support, shipping queries etc.
Is the MG500 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MG500 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for MG500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MG500 often in real-time on the comparison pages.
What if I can't find stock of MG500?
You can fill out our help required form which you can use to request a quote for MG500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.