Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Insulation Tester Type | Multifunction |
---|---|
Insulation Testing Voltage | 50V 100V 250V 500V 1kV |
Insulation Testing Resistance | 50Mohm to 200Gohm |
Operating Temperature Min | - |
Operating Temperature Max | - |
External Height | 225mm |
External Width | 103mm |
External Depth | 59mm |
Weight | 700g |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Insulation Tester W/Multimeter, 200Gohm | Newark Electronics |
INSULATION TESTER W/MULTIMETER, 200GOHM | element14 |
Where can I find additional details, specifications and documents for a MG325?
Additional datasheets, footprints and schematics for MG325 are listed on our Part Details page. You can also find images and similar parts to MG325 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MG325 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MG325 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MG325 fall under?
The MG325 is listed under Test Equipment > Electrical Installation Testers > Insulation Testers.
Can I view similar or alternative parts?
You can view similar parts to MG325 when available in the Insulation Testers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MG325 you can contact the distributor directly for product support, shipping queries etc.
Is the MG325 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MG325 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MG325.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MG325 often in real-time on the comparison pages.
What if I can't find stock of MG325?
You can fill out our help required form which you can use to request a quote for MG325 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.