Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
External Height | 200mm |
---|---|
External Width | 50mm |
Weight | 582g |
RoHS Compliant | Yes |
Tester, Insulation, 1Kv | Newark Electronics |
Where can I find additional details, specifications and documents for a MG300?
Additional datasheets, footprints and schematics for MG300 are listed on our Part Details page. You can also find images and similar parts to MG300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MG300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MG300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MG300 fall under?
The MG300 is listed under Test & Measurement > Electrical Installation & Electrical Test Equipment > Power & Appliance Testers > Insulation Testers.
Can I view similar or alternative parts?
You can view similar parts to MG300 when available in the Insulation Testers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MG300 you can contact the distributor directly for product support, shipping queries etc.
Is the MG300 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MG300 have stock available?
Authorised distributors including Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for MG300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MG300 often in real-time on the comparison pages.
What if I can't find stock of MG300?
You can fill out our help required form which you can use to request a quote for MG300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.