MG2029-222Y Passive Components by Bourns Electronics

MAGNETICS - FERRITE CHIP BEAD / Tape & Reel - 7" reel

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Alternative Descriptions

Magnetics - Ferrite Chip Bead/Tape & Reel - 7" Reel |Bourns MG2029-222Y | Newark Electronics
Ferrite Bead, 0805 [2012 Metric], 2.2 kOhm, ± 25% | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MG2029-222Y?

Additional datasheets, footprints and schematics for MG2029-222Y are listed on our Part Details page. You can also find images and similar parts to MG2029-222Y on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MG2029-222Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MG2029-222Y price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MG2029-222Y fall under?

The MG2029-222Y is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to MG2029-222Y when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MG2029-222Y you can contact the distributor directly for product support, shipping queries etc.

Is the MG2029-222Y RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MG2029-222Y have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for MG2029-222Y.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MG2029-222Y often in real-time on the comparison pages.

What if I can't find stock of MG2029-222Y?

You can fill out our help required form which you can use to request a quote for MG2029-222Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay