Status: | Unknown |
---|---|
Series: | MG Series |
RoHS: | Unknown |
Ferrite Case Style | 0805 [2012 Metric] |
---|---|
Impedance @ 100MHz | 120ohm |
DC Current Rating | 300mA |
Product Range | MG Series |
DC Resistance Max | 0.25ohm |
Impedance Tolerance | ± 25% |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Chip Bead,ferrite |Bourns MG2029-121Y | Newark Electronics |
Ferrite Bead, 0805 [2012 Metric], 120 Ohm, 300 mA, 250 Milliohm, ± 25% | Avnet America |
FERRITE BEAD, 0.25 OHM, 0.3A, 0805 | element14 |
Ferrite Bead, 0805 [2012 Metric], 120 Ohm, 300 mA, 250 Milliohm, � 25% | Avnet Abacus |
Where can I find additional details, specifications and documents for a MG2029-121Y?
Additional datasheets, footprints and schematics for MG2029-121Y are listed on our Part Details page. You can also find images and similar parts to MG2029-121Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MG2029-121Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MG2029-121Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MG2029-121Y fall under?
The MG2029-121Y is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to MG2029-121Y when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MG2029-121Y you can contact the distributor directly for product support, shipping queries etc.
Is the MG2029-121Y RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MG2029-121Y have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Abacus have stock available or on a lead time for MG2029-121Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MG2029-121Y often in real-time on the comparison pages.
What if I can't find stock of MG2029-121Y?
You can fill out our help required form which you can use to request a quote for MG2029-121Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.