Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$179.10
Distributor | Stock | ||
---|---|---|---|
Newark
from US$179.10
|
No stock
|
Buy Now |
DC Collector Current | 480A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 1.7V |
Power Dissipation Pd | 1.45kW |
Junction Temperature, Tj Max | 125°C |
IGBT Termination | Stud |
RoHS Compliant | Yes |
Igbt Module, Dual Npn, 1.2Kv, 480A | Newark Electronics |
Where can I find additional details, specifications and documents for a MG12300D-BN2MM?
Additional datasheets, footprints and schematics for MG12300D-BN2MM are listed on our Part Details page. You can also find images and similar parts to MG12300D-BN2MM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MG12300D-BN2MM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MG12300D-BN2MM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MG12300D-BN2MM fall under?
The MG12300D-BN2MM is listed under Semiconductors - Discretes > Transistors > IGBT Arrays & Modules.
Can I view similar or alternative parts?
You can view similar parts to MG12300D-BN2MM when available in the IGBT Arrays & Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MG12300D-BN2MM you can contact the distributor directly for product support, shipping queries etc.
Is the MG12300D-BN2MM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MG12300D-BN2MM have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MG12300D-BN2MM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MG12300D-BN2MM often in real-time on the comparison pages.
What if I can't find stock of MG12300D-BN2MM?
You can fill out our help required form which you can use to request a quote for MG12300D-BN2MM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.