Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$146.64
Distributor | Stock | ||
---|---|---|---|
Newark
from US$146.64
|
No stock
|
Buy Now |
DC Collector Current | 500A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 1.45V |
Power Dissipation Pd | 1.25kW |
Junction Temperature, Tj Max | 150°C |
IGBT Termination | Stud |
RoHS Compliant | Yes |
Igbt Module, Dual Npn, 600V, 500A | Newark Electronics |
Where can I find additional details, specifications and documents for a MG06400D-BN4MM?
Additional datasheets, footprints and schematics for MG06400D-BN4MM are listed on our Part Details page. You can also find images and similar parts to MG06400D-BN4MM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MG06400D-BN4MM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MG06400D-BN4MM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MG06400D-BN4MM fall under?
The MG06400D-BN4MM is listed under Semiconductors - Discretes > Transistors > IGBT Arrays & Modules.
Can I view similar or alternative parts?
You can view similar parts to MG06400D-BN4MM when available in the IGBT Arrays & Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MG06400D-BN4MM you can contact the distributor directly for product support, shipping queries etc.
Is the MG06400D-BN4MM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MG06400D-BN4MM have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MG06400D-BN4MM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MG06400D-BN4MM often in real-time on the comparison pages.
What if I can't find stock of MG06400D-BN4MM?
You can fill out our help required form which you can use to request a quote for MG06400D-BN4MM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.