Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.29
|
No stock
|
Buy Now |
Current Rating | 100A |
---|---|
External Depth | 0.9mm |
Holding Current | 1.7A |
Initial Resistance Max | 0.052ohm |
Initial Resistance Min | 0.03ohm |
Leaded Process Compatible | Yes |
Length | 18mm |
Operating Voltage | 16V |
RoHS Compliant | Yes |
Fuse, Ptc Reset, 16V, 1.7A, Strap | Newark Electronics |
Where can I find additional details, specifications and documents for a MF-VS170?
Additional datasheets, footprints and schematics for MF-VS170 are listed on our Part Details page. You can also find images and similar parts to MF-VS170 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MF-VS170 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MF-VS170 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MF-VS170 fall under?
The MF-VS170 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to MF-VS170 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MF-VS170 you can contact the distributor directly for product support, shipping queries etc.
Is the MF-VS170 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MF-VS170 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MF-VS170.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MF-VS170 often in real-time on the comparison pages.
What if I can't find stock of MF-VS170?
You can fill out our help required form which you can use to request a quote for MF-VS170 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.