Status: | Unknown |
---|---|
Series: | MF-USML Series |
RoHS: | Unknown |
Prices starting from US$0.28
Thermistor Mounting | SMD |
---|---|
Product Range | MF-USML Series |
Holding Current | 4.5A |
Tripping Current | 9A |
Voltage Rating | 6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Resettable Fuses-PPTC REFERENCE PART NUMBER | Rapid Electronics |
Ptc Thermistor, 6V, Surface Mount |Bourns MF-USML450-2 | Newark Electronics |
PTC Resettable Fuse, 1210 Low Ohmic SMD Type | Bourns MF-USML450-2 | RS Americas |
FUSE, RESETTABLE PTC, 6V, 4.5A, SMD | Farnell |
Where can I find additional details, specifications and documents for a MF-USML450-2?
Additional datasheets, footprints and schematics for MF-USML450-2 are listed on our Part Details page. You can also find images and similar parts to MF-USML450-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MF-USML450-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MF-USML450-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MF-USML450-2 fall under?
The MF-USML450-2 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to MF-USML450-2 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MF-USML450-2 you can contact the distributor directly for product support, shipping queries etc.
Is the MF-USML450-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MF-USML450-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, RS Americas and element14 have stock available or on a lead time for MF-USML450-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MF-USML450-2 often in real-time on the comparison pages.
What if I can't find stock of MF-USML450-2?
You can fill out our help required form which you can use to request a quote for MF-USML450-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.