Status: | Unknown |
---|---|
Series: | MF-USMF Series |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
561
in stock
|
Buy Now | |
element14
from US$0.27
|
3,000
in stock
|
Buy Now | |
Farnell
from US$0.27
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
1,087
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.34
|
-
|
Buy Now | |
TTI Europe
from US$0.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Thermistor Mounting | SMD |
---|---|
Product Range | MF-USMF Series |
Holding Current | 1.1A |
Tripping Current | 2.2A |
Voltage Rating | 6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Carrying Current Max | 40A |
Initial Resistance Max | 0.21ohm |
Operating Voltage | 6V |
PTC Fuse Case Style | 1210 [3225 Metric] |
FUSE, RESET PTC, 6V, 1.1A, 1210, REEL | element14 |
Fuse, Ptc Reset, 6V, 1.1A, 1210 | Newark Electronics |
Fuse, PTC, Resettable, SMD, 1210, 1.1A | RS |
PTC Resettable Fuse 40A 6V T/R | Avnet America |
Fuse, Resettable, Fast Acting, 40A, Sz 1210, 0.135x0.11x0.033", SMT, 6VDC, PCB | Bourns MF-USMF110-2 | RS Americas |
6 V 1.1A-HD 40A MAX | TTI Europe |
Where can I find additional details, specifications and documents for a MF-USMF110-2?
Additional datasheets, footprints and schematics for MF-USMF110-2 are listed on our Part Details page. You can also find images and similar parts to MF-USMF110-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MF-USMF110-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MF-USMF110-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MF-USMF110-2 fall under?
The MF-USMF110-2 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to MF-USMF110-2 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MF-USMF110-2 you can contact the distributor directly for product support, shipping queries etc.
Is the MF-USMF110-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MF-USMF110-2 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS and Avnet America have stock available or on a lead time for MF-USMF110-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MF-USMF110-2 often in real-time on the comparison pages.
What if I can't find stock of MF-USMF110-2?
You can fill out our help required form which you can use to request a quote for MF-USMF110-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.