Status: | Unknown |
---|---|
Series: | MF-USMF Series |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
5,100
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
15,000
in stock
|
Buy Now | |
element14
from US$0.31
|
15,000
in stock
|
Buy Now | |
Farnell
from US$0.30
|
15,000
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
9,000
in stock
|
Buy Now | |
Distrelec
from US$0.29
|
3,000
in stock
|
Buy Now | |
TTI Europe
from US$0.14
|
3,000
in stock
|
Buy Now | |
RS Americas
from US$0.31
|
10
in stock
|
Buy Now | |
Avnet Abacus
-
|
255,000
in stock
|
Buy Now |
Thermistor Mounting | SMD |
---|---|
Product Range | MF-USMF Series |
Holding Current | 50mA |
Tripping Current | 150mA |
Voltage Rating | 30V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Carrying Current Max | 10A |
Initial Resistance Max | 50ohm |
Operating Voltage | 30V |
PTC Fuse Case Style | 1210 [3225 Metric] |
Fuse, Reset Ptc, 30V, 0.5A, 1210, Reel | Newark Electronics |
FUSE, RESET PTC, 30V, 0.5A, 1210, REEL | element14 |
PTC Resettable Fuse 10A 30V T/R | Avnet America |
Fuse, PTC, Resettable, SMD, 1210, 50mA | RS |
Bourns Resettable SMD Fuse 30V 150mA | Distrelec |
30 V .05A-HD 10A MAX | TTI Europe |
Fuse, Resettable, Fast Acting, 10A, Sz 1210, 0.135x0.11x0.043", SMT, 30VDC, PCB | Bourns MF-USMF005-2 | RS Americas |
Where can I find additional details, specifications and documents for a MF-USMF005-2?
Additional datasheets, footprints and schematics for MF-USMF005-2 are listed on our Part Details page. You can also find images and similar parts to MF-USMF005-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MF-USMF005-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MF-USMF005-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MF-USMF005-2 fall under?
The MF-USMF005-2 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to MF-USMF005-2 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MF-USMF005-2 you can contact the distributor directly for product support, shipping queries etc.
Is the MF-USMF005-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MF-USMF005-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS have stock available or on a lead time for MF-USMF005-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MF-USMF005-2 often in real-time on the comparison pages.
What if I can't find stock of MF-USMF005-2?
You can fill out our help required form which you can use to request a quote for MF-USMF005-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.