Status: | Unknown |
---|---|
Series: | MF-SMDF Series |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.29
|
4,550
in stock
|
Buy Now | |
TTI Europe
from US$0.15
|
6,000
in stock
|
Buy Now | |
element14
from US$0.38
|
2,045
in stock
|
Buy Now | |
Farnell
from US$0.38
|
2,045
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
42
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.38
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Thermistor Mounting | SMD |
---|---|
Product Range | MF-SMDF Series |
Holding Current | 1.5A |
Tripping Current | 3A |
Voltage Rating | 15V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Carrying Current Max | 40A |
Initial Resistance Max | 0.17ohm |
Operating Voltage | 15V |
PTC Fuse Case Style | SMD |
30 V 1.5 A-HD 40 A-MAX 15 VDC | TTI Europe |
2018 SMD PTC Resettable Fuses, 15V, 1.5A | RS |
FUSE, PTC RESET, 15V, 1.5A, SMD | element14 |
Fuse, Ptc Reset, 15V, 1.5A, 2018 | Newark Electronics |
PTC Resettable Fuse 40A 15V T/R | Avnet America |
1.5A Surface Mount Resettable Fuse, 15 V | Bourns MF-SMDF150-2 | RS Americas |
Where can I find additional details, specifications and documents for a MF-SMDF150-2?
Additional datasheets, footprints and schematics for MF-SMDF150-2 are listed on our Part Details page. You can also find images and similar parts to MF-SMDF150-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MF-SMDF150-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MF-SMDF150-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MF-SMDF150-2 fall under?
The MF-SMDF150-2 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to MF-SMDF150-2 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MF-SMDF150-2 you can contact the distributor directly for product support, shipping queries etc.
Is the MF-SMDF150-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MF-SMDF150-2 have stock available?
Authorised distributors including TTI Europe, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for MF-SMDF150-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MF-SMDF150-2 often in real-time on the comparison pages.
What if I can't find stock of MF-SMDF150-2?
You can fill out our help required form which you can use to request a quote for MF-SMDF150-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.