Status: | Unknown |
---|---|
Series: | MF-SMDF Series |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
7,940
in stock
|
Buy Now | |
element14
from US$0.27
|
42,000
in stock
|
Buy Now | |
Farnell
from US$0.27
|
42,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
12,000
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
12,000
in stock
|
Buy Now | |
Distrelec
from US$0.34
|
6,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
5,943
in stock
|
Buy Now | |
RS Americas
from US$0.34
|
10
in stock
|
Buy Now | |
Avnet Abacus
-
|
60,000
in stock
|
Buy Now | |
TTI Europe
from US$0.15
|
-
|
Buy Now |
Thermistor Mounting | SMD |
---|---|
Product Range | MF-SMDF Series |
Holding Current | 550mA |
Tripping Current | 1.2A |
Voltage Rating | 60V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Carrying Current Max | 10A |
Initial Resistance Max | 1ohm |
Operating Voltage | 60V |
PTC Fuse Case Style | 2018 [5045 Metric] |
FUSE, RESET PTC, 60V, 0.55A, 2018, REEL | element14 |
Ptc Resettable 0.5A 60V Smd 2018 Rohs Compliant: Yes |Bourns MF-SMDF050-2 | Newark Electronics |
PTC Resettable Fuse 10A 60V T/R | Avnet America |
Fuse, PTC, Resettable, SMD, 2018, 500mA | RS |
Bourns Resettable SMD Fuse 60V 1.2A | Distrelec |
Fuse, Resettable, Fast Acting, 10A, Sz 2018, 0.214x0.194x0.043", SMT, 60VDC, PCB | Bourns MF-SMDF050-2 | RS Americas |
60 V .55A-HD 10A MAX | TTI Europe |
Where can I find additional details, specifications and documents for a MF-SMDF050-2?
Additional datasheets, footprints and schematics for MF-SMDF050-2 are listed on our Part Details page. You can also find images and similar parts to MF-SMDF050-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MF-SMDF050-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MF-SMDF050-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MF-SMDF050-2 fall under?
The MF-SMDF050-2 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to MF-SMDF050-2 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MF-SMDF050-2 you can contact the distributor directly for product support, shipping queries etc.
Is the MF-SMDF050-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MF-SMDF050-2 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and RS have stock available or on a lead time for MF-SMDF050-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MF-SMDF050-2 often in real-time on the comparison pages.
What if I can't find stock of MF-SMDF050-2?
You can fill out our help required form which you can use to request a quote for MF-SMDF050-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.