Status: | Unknown |
---|---|
Series: | AEC-Q200 MF-SM Series |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.30
|
445
in stock
|
Buy Now | |
TTI Europe
from US$0.17
|
49,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
12,000
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
12,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.25
|
3,000
in stock
|
Buy Now | |
element14
from US$0.28
|
2,618
in stock
|
Buy Now | |
Farnell
from US$0.30
|
2,618
in stock
|
Buy Now | |
Distrelec
from US$0.31
|
1,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.34
|
38
in stock
|
Buy Now | |
Avnet Abacus
-
|
84,000
in stock
|
Buy Now | |
RS Americas
from US$0.32
|
-
|
Buy Now |
Product Range | AEC-Q200 MF-SM Series |
---|---|
Holding Current | 1.8A |
Tripping Current | 3.6A |
Voltage Rating | 33V |
Thermistor Mounting | SMD |
Operating Temperature Min | -40 C |
Operating Temperature Max | 85 C |
External Depth | 5.44mm |
33 V 1.8A-HD 40A MAX | TTI Europe |
Ptc Resettable 1.85A 33V Smd 3425 |Bourns MF-SM185/33-2 | Newark Electronics |
PTC Resettable Fuse 40A 33V T/R | Avnet America |
MULTIFUSE, SMD, 1.8A, 33V | element14 |
Bourns Resettable SMD Fuse 33V 3.6A | Distrelec |
SMD PTC Resettable Fuses, 33V, 180mA | RS |
Fuse: PTC polymer | Transfer Multisort Elektronik |
SMD PTC Resettable Fuses, 33V, 180mA | Bourns MF-SM185/33-2 | RS Americas |
Where can I find additional details, specifications and documents for a MF-SM185/33-2.?
Additional datasheets, footprints and schematics for MF-SM185/33-2. are listed on our Part Details page. You can also find images and similar parts to MF-SM185/33-2. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MF-SM185/33-2. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MF-SM185/33-2. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MF-SM185/33-2. fall under?
The MF-SM185/33-2. is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to MF-SM185/33-2. when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MF-SM185/33-2. you can contact the distributor directly for product support, shipping queries etc.
Is the MF-SM185/33-2. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MF-SM185/33-2. have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America, Chip One Stop and element14 have stock available or on a lead time for MF-SM185/33-2..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MF-SM185/33-2. often in real-time on the comparison pages.
What if I can't find stock of MF-SM185/33-2.?
You can fill out our help required form which you can use to request a quote for MF-SM185/33-2. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.