Status: | Unknown |
---|---|
Series: | MF-SM Series |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.23
|
2,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.56
|
2,900
in stock
|
Buy Now | |
element14
from US$0.26
|
2,900
in stock
|
Buy Now | |
Avnet Abacus
-
|
40,000
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.30
|
-
|
Buy Now | |
TTI Europe
from US$0.14
|
-
|
Buy Now |
Thermistor Mounting | SMD |
---|---|
Product Range | MF-SM Series |
Holding Current | 1.25A |
Tripping Current | 2.5A |
Voltage Rating | 15V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Carrying Current Max | 100A |
Case Material | Epoxy polymer |
Current Max | 100A |
Holding Current Max Ih | 1.25A |
Initial Resistance Max | 0.25ohm |
Initial Resistance Min | 0.07ohm |
Lead Length | 0.43mm |
Operating Voltage | 15V |
PTC Fuse Case Style | SMD |
Resistance Temperature | 23°C |
Surface Tripped Temperature Max | 125°C |
Tab Width | 0.71mm |
Termination Type | Surface Mount Device |
Thermistor Type | PTC Resettable Fuse |
Multifuse, Smd, 1.25A | Newark Electronics |
MULTIFUSE, SMD, 1.25A | element14 |
PTC Resettable Fuse 100A 15V T/R | Avnet Abacus |
Fuse, Resettable, 0.125A, 0.314x0.214x0.125", SMT, 15VDC, DCR 0.07 Ohms, PCB | Bourns MF-SM125-2 | RS Americas |
15 V 1.25A-HD 40A MAX | TTI Europe |
Where can I find additional details, specifications and documents for a MF-SM125-2?
Additional datasheets, footprints and schematics for MF-SM125-2 are listed on our Part Details page. You can also find images and similar parts to MF-SM125-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MF-SM125-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MF-SM125-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MF-SM125-2 fall under?
The MF-SM125-2 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to MF-SM125-2 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MF-SM125-2 you can contact the distributor directly for product support, shipping queries etc.
Is the MF-SM125-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MF-SM125-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Abacus and Avnet America have stock available or on a lead time for MF-SM125-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MF-SM125-2 often in real-time on the comparison pages.
What if I can't find stock of MF-SM125-2?
You can fill out our help required form which you can use to request a quote for MF-SM125-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.