Status: | Unknown |
---|---|
Series: | MF-S Series |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.47
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.35
|
12,634
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
12,634
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
1,285
in stock
|
Buy Now | |
element14
from US$0.31
|
1,285
in stock
|
Buy Now | |
Farnell
from US$0.31
|
1,285
in stock
|
Buy Now | |
TTI Europe
from US$0.28
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Thermistor Mounting | Strap |
---|---|
Product Range | MF-S Series |
Holding Current | 3.5A |
Tripping Current | 6.3A |
Voltage Rating | 30V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Carrying Current Max | 100A |
Initial Resistance Max | 0.031ohm |
Operating Voltage | 30V |
PTC Fuse Case Style | Axial Leaded |
Resettable Fuses-PPTC 30V 3.5A-HD 100A MAX | Rapid Electronics |
Fuse, Ptc, 3.5A, 30V, Axial | Newark Electronics |
FUSE, PTC, 3.5A, 30V, AXIAL | element14 |
PTC - AXIAL LEADED | RS |
30 V 3.5A-HD 100A MAX | TTI Europe |
PTC Resettable Fuse 100A 30V Bulk | Avnet Abacus |
Where can I find additional details, specifications and documents for a MF-S350?
Additional datasheets, footprints and schematics for MF-S350 are listed on our Part Details page. You can also find images and similar parts to MF-S350 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MF-S350 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MF-S350 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MF-S350 fall under?
The MF-S350 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to MF-S350 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MF-S350 you can contact the distributor directly for product support, shipping queries etc.
Is the MF-S350 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MF-S350 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MF-S350.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MF-S350 often in real-time on the comparison pages.
What if I can't find stock of MF-S350?
You can fill out our help required form which you can use to request a quote for MF-S350 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.