Status: | Unknown |
---|---|
Series: | MFS Series |
RoHS: | Unknown |
Contact Configuration | DPDT |
---|---|
Switch Operation | On-On |
Switch Mounting | Through Hole |
Product Range | MFS Series |
Contact Current Max | 1A |
Contact Voltage AC Max | 125V |
Contact Voltage DC Max | 30V |
Orientation | Vertical |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a MFS201N-4-Z?
Additional datasheets, footprints and schematics for MFS201N-4-Z are listed on our Part Details page. You can also find images and similar parts to MFS201N-4-Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MFS201N-4-Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MFS201N-4-Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MFS201N-4-Z fall under?
The MFS201N-4-Z is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MFS201N-4-Z when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MFS201N-4-Z you can contact the distributor directly for product support, shipping queries etc.
Is the MFS201N-4-Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MFS201N-4-Z have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for MFS201N-4-Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MFS201N-4-Z often in real-time on the comparison pages.
What if I can't find stock of MFS201N-4-Z?
You can fill out our help required form which you can use to request a quote for MFS201N-4-Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.