Status: | Unknown |
---|---|
Series: | MF-S Series |
RoHS: | Unknown |
Thermistor Mounting | Strap |
---|---|
Product Range | MF-S Series |
Holding Current | 2A |
Tripping Current | 4.4A |
Voltage Rating | 30V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (20-Jun-2016) |
Carrying Current Max | 100A |
Initial Resistance Max | 0.06ohm |
Operating Voltage | 30V |
PTC Fuse Case Style | Axial Leaded |
Ptc Resettable Fuse, 30V, 100A Rohs Compliant: Yes |Bourns MF-S200 | Newark Electronics |
PTC RESETTABLE FUSE, 30V, 100A | element14 |
PTC RESETTABLE 2.0A 30V AXIAL STRAP | Bourns MF-S200 | RS Americas |
PTC Resettable Fuse 100A 30V Bulk | Avnet Abacus |
Where can I find additional details, specifications and documents for a MF-S200?
Additional datasheets, footprints and schematics for MF-S200 are listed on our Part Details page. You can also find images and similar parts to MF-S200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MF-S200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MF-S200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MF-S200 fall under?
The MF-S200 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to MF-S200 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MF-S200 you can contact the distributor directly for product support, shipping queries etc.
Is the MF-S200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MF-S200 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Avnet Abacus have stock available or on a lead time for MF-S200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MF-S200 often in real-time on the comparison pages.
What if I can't find stock of MF-S200?
You can fill out our help required form which you can use to request a quote for MF-S200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.