Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.30
|
No stock
|
Buy Now | |
TTI Europe
from US$0.20
|
6,000
in stock
|
Buy Now | |
element14
from US$0.30
|
2,910
in stock
|
Buy Now | |
Farnell
from US$0.46
|
2,910
in stock
|
Buy Now | |
Chip One Stop
from US$0.36
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
RS Americas
from US$0.40
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
72V 1.85A-HD 40A MAX | TTI Europe |
Ptc Resettable Fuse, Rectangular, 72V | Newark Electronics |
PTC RESETTABLE FUSE, RECTANGULAR, 72V | element14 |
PTC Resettable Fuse 40A 72V T/R | Avnet America |
PTC RESETTABLE 1.85A 72V RADIAL LEADED | Bourns MF-RX185/72-2 | RS Americas |
Where can I find additional details, specifications and documents for a MF-RX185/72-2?
Additional datasheets, footprints and schematics for MF-RX185/72-2 are listed on our Part Details page. You can also find images and similar parts to MF-RX185/72-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MF-RX185/72-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MF-RX185/72-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MF-RX185/72-2 fall under?
The MF-RX185/72-2 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to MF-RX185/72-2 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MF-RX185/72-2 you can contact the distributor directly for product support, shipping queries etc.
Is the MF-RX185/72-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MF-RX185/72-2 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for MF-RX185/72-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MF-RX185/72-2 often in real-time on the comparison pages.
What if I can't find stock of MF-RX185/72-2?
You can fill out our help required form which you can use to request a quote for MF-RX185/72-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.