Status: | Unknown |
---|---|
Series: | MF-RX Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | MF-RX Series |
---|---|
Voltage Rating | 60VDC |
Holding Current | 1.85A |
Tripping Current | 3.7A |
Time to Trip | 12.6s |
Fuse Shape | Rectangular |
Current Rating Max | 40A |
Lead Spacing | 5.1mm |
Length | 17.8mm |
Thickness | 3.1mm |
RoHS Compliant | Yes |
PTC Resettable Fuse 40A 60V T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a MF-RX185-2.?
Additional datasheets, footprints and schematics for MF-RX185-2. are listed on our Part Details page. You can also find images and similar parts to MF-RX185-2. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MF-RX185-2. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MF-RX185-2. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MF-RX185-2. fall under?
The MF-RX185-2. is listed under Circuit Protection > Thermistors > Resettable Fuses > Miscellaneous PPTC Resettable Fuses.
Can I view similar or alternative parts?
You can view similar parts to MF-RX185-2. when available in the Miscellaneous PPTC Resettable Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MF-RX185-2. you can contact the distributor directly for product support, shipping queries etc.
Is the MF-RX185-2. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MF-RX185-2. have stock available?
Authorised distributors including Avnet Abacus have stock available or on a lead time for MF-RX185-2..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MF-RX185-2. often in real-time on the comparison pages.
What if I can't find stock of MF-RX185-2.?
You can fill out our help required form which you can use to request a quote for MF-RX185-2. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.