Status: | Unknown |
---|---|
Series: | MF-RX Series |
RoHS: | Compliant |
Product Range | MF-RX Series |
---|---|
Voltage Rating | 60VDC |
Holding Current | 1.85A |
Tripping Current | 3.7A |
Time to Trip | 12.6s |
Fuse Shape | Rectangular |
Current Rating Max | 40A |
Lead Spacing | 5.1mm |
RoHS Compliant | Yes |
FUSE, RESETTABLE, RADIAL, 40A, 60VDC, DCR 0.08 OHMS | Bourns MF-RX185 | RS Americas |
Ptc Resettable Fuse, 60V, 0.08Ohm, Through Hole Mount |Bourns MF-RX185 | Newark Electronics |
PTC Resettable Fuse 40A 60V Bulk | Avnet Abacus |
Where can I find additional details, specifications and documents for a MF-RX185?
Additional datasheets, footprints and schematics for MF-RX185 are listed on our Part Details page. You can also find images and similar parts to MF-RX185 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MF-RX185 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MF-RX185 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MF-RX185 fall under?
The MF-RX185 is listed under Circuit Protection > Thermistors > Resettable Fuses > Miscellaneous PPTC Resettable Fuses.
Can I view similar or alternative parts?
You can view similar parts to MF-RX185 when available in the Miscellaneous PPTC Resettable Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MF-RX185 you can contact the distributor directly for product support, shipping queries etc.
Is the MF-RX185 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MF-RX185 have stock available?
Authorised distributors including RS Americas, Newark Electronics and Avnet Abacus have stock available or on a lead time for MF-RX185.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MF-RX185 often in real-time on the comparison pages.
What if I can't find stock of MF-RX185?
You can fill out our help required form which you can use to request a quote for MF-RX185 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.