Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Thermistor Mounting | Through Hole |
---|---|
Product Range | - |
Holding Current | 400mA |
Tripping Current | 800mA |
Voltage Rating | 72V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (20-Jun-2016) |
Approval Category | UL Recognised |
Body Diameter | 7.4mm |
Case Material | Epoxy polymer |
Current Max | 40A |
External Depth | 3.1mm |
External Length / Height | 13.7mm |
External Width | 7.4mm |
Flammability Rating | UL94V-0 |
Height | 13.7mm |
Holding Current Max Ih | 0.4A |
Initial Resistance Max | 0.86ohm |
Initial Resistance Min | 0.52ohm |
Lead Diameter | 0.51mm |
Lead Length | 7.6mm |
Lead Spacing | 5.1mm |
Operating Voltage | 72V |
PTC Fuse Case Style | Radial Leaded |
Resistance Temperature | 23°C |
Surface Tripped Temperature Max | 125°C |
Termination Type | Radial Leaded |
Thermistor Type | PTC Resettable Fuse |
PTC Resettable Fuse 40A 72V Bulk | Avnet America |
Fuse: PTC polymer | Transfer Multisort Elektronik |
Ptc Resettable Fuse, 72V, Through Hole Mount |Bourns MF-RX040/72-0 | Newark Electronics |
MULTIFUSE, RADIAL, 0.4A, 72V | element14 |
Where can I find additional details, specifications and documents for a MF-RX040/72-0?
Additional datasheets, footprints and schematics for MF-RX040/72-0 are listed on our Part Details page. You can also find images and similar parts to MF-RX040/72-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MF-RX040/72-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MF-RX040/72-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MF-RX040/72-0 fall under?
The MF-RX040/72-0 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to MF-RX040/72-0 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MF-RX040/72-0 you can contact the distributor directly for product support, shipping queries etc.
Is the MF-RX040/72-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MF-RX040/72-0 have stock available?
Authorised distributors including Avnet America, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for MF-RX040/72-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MF-RX040/72-0 often in real-time on the comparison pages.
What if I can't find stock of MF-RX040/72-0?
You can fill out our help required form which you can use to request a quote for MF-RX040/72-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.