Status: | Unknown |
---|---|
Series: | MF-RX/72 Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.31
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
3,458
in stock
|
Buy Now | |
element14
from US$0.25
|
3,458
in stock
|
Buy Now | |
Farnell
from US$0.38
|
3,458
in stock
|
Buy Now | |
TTI Europe
from US$0.12
|
2,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.25
|
133
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.28
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Thermistor Mounting | Through Hole |
---|---|
Product Range | MF-RX/72 Series |
Holding Current | 300mA |
Tripping Current | 600mA |
Voltage Rating | 72V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Category | UL Recognised |
Body Diameter | 7.4mm |
Case Material | Epoxy polymer |
Current Max | 40A |
External Depth | 3.1mm |
External Length / Height | 13.4mm |
External Width | 7.4mm |
Flammability Rating | UL94V-0 |
Height | 13.4mm |
Holding Current Max Ih | 0.3A |
Initial Resistance Max | 1.36ohm |
Initial Resistance Min | 0.76ohm |
Lead Diameter | 0.51mm |
Lead Length | 7.6mm |
Lead Spacing | 5.1mm |
Operating Voltage | 72V |
PTC Fuse Case Style | Radial Leaded |
Resistance Temperature | 23°C |
Surface Tripped Temperature Max | 125°C |
Termination Type | Radial Leaded |
Thermistor Type | PTC Resettable Fuse |
Ptc Resettable Fuse, Round, 72V | Newark Electronics |
PTC RESETTABLE FUSE, ROUND, 72V | element14 |
72V .3A-HD 40A MAX | TTI Europe |
Fuse: PTC polymer | Transfer Multisort Elektronik |
Radial Leaded PTC Resettable Fuse, 300mA | RS |
PTC Resettable Fuse 40A 72V Bulk | Avnet America |
0.3A Radial Leaded PCB Mount Resettable Fuse, 72 V | Bourns MF-RX030/72-0 | RS Americas |
Where can I find additional details, specifications and documents for a MF-RX030/72-0?
Additional datasheets, footprints and schematics for MF-RX030/72-0 are listed on our Part Details page. You can also find images and similar parts to MF-RX030/72-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MF-RX030/72-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MF-RX030/72-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MF-RX030/72-0 fall under?
The MF-RX030/72-0 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to MF-RX030/72-0 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MF-RX030/72-0 you can contact the distributor directly for product support, shipping queries etc.
Is the MF-RX030/72-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MF-RX030/72-0 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Transfer Multisort Elektronik have stock available or on a lead time for MF-RX030/72-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MF-RX030/72-0 often in real-time on the comparison pages.
What if I can't find stock of MF-RX030/72-0?
You can fill out our help required form which you can use to request a quote for MF-RX030/72-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.