MF-RX014/250U-2 Passive Components by Bourns Electronics

PTC - RADIAL LEADED / Tape & Reel - 13" reel

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.23

Distributor Stock
Logo for Newark
Newark
from US$0.37
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.23
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Alternative Descriptions

Ptc - Radial Leaded /Tape & Reel - 13" Reel |Bourns MF-RX014/250U-2 | Newark Electronics
PTC Resettable Fuse 3A 60VDC T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MF-RX014/250U-2?

Additional datasheets, footprints and schematics for MF-RX014/250U-2 are listed on our Part Details page. You can also find images and similar parts to MF-RX014/250U-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MF-RX014/250U-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MF-RX014/250U-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MF-RX014/250U-2 fall under?

The MF-RX014/250U-2 is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to MF-RX014/250U-2 when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MF-RX014/250U-2 you can contact the distributor directly for product support, shipping queries etc.

Is the MF-RX014/250U-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MF-RX014/250U-2 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for MF-RX014/250U-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MF-RX014/250U-2 often in real-time on the comparison pages.

What if I can't find stock of MF-RX014/250U-2?

You can fill out our help required form which you can use to request a quote for MF-RX014/250U-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay