Status: | Unknown |
---|---|
Series: | MF-RM Series |
RoHS: | Unknown |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.42
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.61
|
1,091
in stock
|
Buy Now | |
Chip One Stop
from US$0.62
|
1,091
in stock
|
Buy Now | |
Newark Electronics
from US$0.84
|
546
in stock
|
Buy Now | |
element14
from US$0.54
|
546
in stock
|
Buy Now | |
Farnell
from US$0.55
|
546
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.64
|
115
in stock
|
Buy Now | |
Avnet America
from US$0.44
|
-
|
Buy Now | |
RS Americas
from US$1.05
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Thermistor Mounting | Through Hole |
---|---|
Product Range | MF-RM Series |
Holding Current | 550mA |
Tripping Current | 1.25A |
Voltage Rating | 240VAC |
Operating Temperature Min | -20°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Carrying Current Max | 7A |
Initial Resistance Max | 1.45ohm |
Operating Voltage | 240VAC |
PTC Fuse Case Style | Radial Leaded |
Resettable Fuses-PPTC 240V .55A-HD 7A MAX | Rapid Electronics |
Fuse, Radial, Resettable, 0.55A, 240V | Newark Electronics |
FUSE, RADIAL, RESETTABLE, 0.55A, 240V | element14 |
Fuse: PTC polymer | Transfer Multisort Elektronik |
Radial Leaded PTC Resettable Fuse 0.55A | RS |
PTC Resettable Fuse 240VAC T/R | Avnet America |
Fuse, Resettable, 240Vac, 0.550A, Radial, Thru Hole, Tape and Reel | Bourns MF-RM055/240-2 | RS Americas |
Where can I find additional details, specifications and documents for a MF-RM055/240-2?
Additional datasheets, footprints and schematics for MF-RM055/240-2 are listed on our Part Details page. You can also find images and similar parts to MF-RM055/240-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MF-RM055/240-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MF-RM055/240-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MF-RM055/240-2 fall under?
The MF-RM055/240-2 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to MF-RM055/240-2 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MF-RM055/240-2 you can contact the distributor directly for product support, shipping queries etc.
Is the MF-RM055/240-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MF-RM055/240-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MF-RM055/240-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MF-RM055/240-2 often in real-time on the comparison pages.
What if I can't find stock of MF-RM055/240-2?
You can fill out our help required form which you can use to request a quote for MF-RM055/240-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.