Status: | Unknown |
---|---|
Series: | MF-RHT Series |
RoHS: | Unknown |
Thermistor Mounting | Through Hole |
---|---|
Product Range | MF-RHT Series |
Holding Current | 700mA |
Tripping Current | 1.4A |
Voltage Rating | 16V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Carrying Current Max | 40A |
Initial Resistance Max | 0.8ohm |
Operating Voltage | 16V |
PTC Fuse Case Style | Radial Leaded |
Ptc 0.7A 16V Radial Leaded Hi-Temp /Bulk, Bag Packaging |Bourns MF-RHT070-0 | Newark Electronics |
PTC Resettable Fuse 40A 16V Bulk | Avnet America |
Where can I find additional details, specifications and documents for a MF-RHT070-0?
Additional datasheets, footprints and schematics for MF-RHT070-0 are listed on our Part Details page. You can also find images and similar parts to MF-RHT070-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MF-RHT070-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MF-RHT070-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MF-RHT070-0 fall under?
The MF-RHT070-0 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to MF-RHT070-0 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MF-RHT070-0 you can contact the distributor directly for product support, shipping queries etc.
Is the MF-RHT070-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MF-RHT070-0 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Abacus have stock available or on a lead time for MF-RHT070-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MF-RHT070-0 often in real-time on the comparison pages.
What if I can't find stock of MF-RHT070-0?
You can fill out our help required form which you can use to request a quote for MF-RHT070-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.