Status: | Unknown |
---|---|
Series: | MF-RG Series |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.45
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.52
|
500
in stock
|
Buy Now | |
Chip One Stop
from US$0.51
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$0.56
|
75
in stock
|
Buy Now | |
element14
from US$0.46
|
75
in stock
|
Buy Now | |
Farnell
from US$0.36
|
75
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Thermistor Mounting | Through Hole |
---|---|
Product Range | MF-RG Series |
Holding Current | 9A |
Tripping Current | 15.3A |
Voltage Rating | 16VDC |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Carrying Current Max | 100A |
Initial Resistance Max | 0.0092ohm |
Operating Voltage | 16V |
PTC Fuse Case Style | Radial Leaded |
PTC Resettable Fuse 16V Through Hole Mount | Rapid Electronics |
Fuse, Resettable Ptc | Newark Electronics |
FUSE, RESETTABLE PTC | element14 |
PTC - RADIAL LEADED LO RESIS | RS |
PTC Resettable Fuse 100A 16V | Avnet Abacus |
Where can I find additional details, specifications and documents for a MF-RG900-0?
Additional datasheets, footprints and schematics for MF-RG900-0 are listed on our Part Details page. You can also find images and similar parts to MF-RG900-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MF-RG900-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MF-RG900-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MF-RG900-0 fall under?
The MF-RG900-0 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to MF-RG900-0 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MF-RG900-0 you can contact the distributor directly for product support, shipping queries etc.
Is the MF-RG900-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MF-RG900-0 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MF-RG900-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MF-RG900-0 often in real-time on the comparison pages.
What if I can't find stock of MF-RG900-0?
You can fill out our help required form which you can use to request a quote for MF-RG900-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.