Status: | Unknown |
---|---|
Series: | MF-R Series |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.73
|
1,480
in stock
|
Buy Now | |
TTI Europe
from US$0.39
|
6,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.49
|
696
in stock
|
Buy Now | |
Chip One Stop
from US$0.52
|
696
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.52
|
93
in stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
-
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
RS Americas
from US$0.83
|
-
|
Buy Now | |
element14
from US$0.50
|
-
|
Buy Now | |
Farnell
from US$0.51
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Thermistor Mounting | Through Hole |
---|---|
Product Range | MF-R Series |
Holding Current | 11A |
Tripping Current | 22A |
Voltage Rating | 16V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CSA TUV |
Approval Category | UL Recognised |
Body Diameter | 8.9mm |
Carrying Current Max | 100A |
Case Material | Epoxy polymer |
Current Max | 40A |
External Depth | 3mm |
External Length / Height | 32.9mm |
External Width | 24.2mm |
Height | 32.9mm |
Holding Current Max Ih | 11A |
Initial Resistance Max | 0.18ohm |
Initial Resistance Min | 0.1ohm |
Lead Diameter | 0.81mm |
Lead Length | 10.2mm |
Lead Spacing | 10.2mm |
Operating Voltage | 16V |
PTC Fuse Case Style | Radial Leaded |
Surface Tripped Temperature Max | 125°C |
Termination Type | Radial Leaded |
Thermistor Type | PTC Resettable Fuse |
16V 11A-HD 100A MAX | TTI Europe |
Fuse, PTC, Resettable, Radial, 11.0A | RS |
Resettable Fuses-PPTC 16V 11.0A-HD 100A MAX | Rapid Electronics |
Fuse: PTC polymer | Transfer Multisort Elektronik |
Fuse, Ptc Reset, 16V, 11A, Radial | Newark Electronics |
PTC Resettable Fuse 100A 16V Bulk | Avnet America |
11A Radial Leaded PCB Mount Resettable Fuse, 16 V | Bourns MF-R1100 | RS Americas |
MULTIFUSE, RADIAL, 11A, 16V. | Farnell |
Where can I find additional details, specifications and documents for a MF-R1100?
Additional datasheets, footprints and schematics for MF-R1100 are listed on our Part Details page. You can also find images and similar parts to MF-R1100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MF-R1100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MF-R1100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MF-R1100 fall under?
The MF-R1100 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to MF-R1100 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MF-R1100 you can contact the distributor directly for product support, shipping queries etc.
Is the MF-R1100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MF-R1100 have stock available?
Authorised distributors including TTI Europe, RS, Rapid Electronics, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for MF-R1100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MF-R1100 often in real-time on the comparison pages.
What if I can't find stock of MF-R1100?
You can fill out our help required form which you can use to request a quote for MF-R1100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.