Status: | Unknown |
---|---|
Series: | MF-R Series |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
5,820
in stock
|
Buy Now | |
element14
from US$0.23
|
10,764
in stock
|
Buy Now | |
Farnell
from US$0.23
|
8,525
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
6,985
in stock
|
Buy Now | |
Distrelec
from US$0.28
|
3,445
in stock
|
Buy Now | |
RS Americas
from US$0.34
|
2,878
in stock
|
Buy Now | |
TTI Europe
from US$0.13
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
685
in stock
|
Buy Now | |
Avnet Abacus
-
|
500
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now |
Thermistor Mounting | Through Hole |
---|---|
Product Range | MF-R Series |
Holding Current | 100mA |
Tripping Current | 200mA |
Voltage Rating | 60V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CSA TUV UL |
Body Diameter | 7.4mm |
Carrying Current Max | 40A |
Case Material | Epoxy polymer |
Current Max | 40A |
External Depth | 3.1mm |
External Length / Height | 12.7mm |
External Width | 7.4mm |
Flammability Rating | UL94V-0 |
Holding Current Max Ih | 0.1A |
Initial Resistance Max | 4.5ohm |
Initial Resistance Min | 2.5ohm |
Lead Diameter | 0.51mm |
Lead Length | 7.6mm |
Lead Spacing | 5.1mm |
Operating Voltage | 60V |
PTC Fuse Case Style | Radial Leaded |
Pitch Max | 5.8mm |
Pitch Min | 4.3mm |
Surface Tripped Temperature Max | 125°C |
Thermistor Type | PTC Resettable Fuse |
MULTIFUSE, RADIAL, 0.1A, 60V | element14 |
Fuse, PTC, Resettable, Radial, 100mA | RS |
Bourns Radial Resettable Fuse 200mA 4.5Ohm | Distrelec |
Fuse, Resettable, 40A, Dims 0.291x0.122", Radial, 60VDC, DCR 0.25 Ohms, PCB | Bourns MF-R010 | RS Americas |
60V .1A-HD 40A MAX | TTI Europe |
Fuse, Ptc Reset, 60V, 100Ma, Radial | Newark Electronics |
PTC Resettable Fuse 40A 60V Bulk | Avnet Abacus |
Where can I find additional details, specifications and documents for a MF-R010?
Additional datasheets, footprints and schematics for MF-R010 are listed on our Part Details page. You can also find images and similar parts to MF-R010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MF-R010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MF-R010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MF-R010 fall under?
The MF-R010 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to MF-R010 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MF-R010 you can contact the distributor directly for product support, shipping queries etc.
Is the MF-R010 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MF-R010 have stock available?
Authorised distributors including element14, Farnell, Chip One Stop, RS and Distrelec have stock available or on a lead time for MF-R010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MF-R010 often in real-time on the comparison pages.
What if I can't find stock of MF-R010?
You can fill out our help required form which you can use to request a quote for MF-R010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.