Status: | Unknown |
---|---|
Series: | MF-PSML/X Series |
RoHS: | Compliant |
Thermistor Mounting | SMD |
---|---|
Product Range | MF-PSML/X Series |
Holding Current | 4A |
Tripping Current | 8A |
Voltage Rating | 8V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
RoHS Compliant | Yes |
Ptc Resettable Fuse, 50A, 8Vdc, 0805 | Newark Electronics |
PTC RESETTABLE FUSE, 50A, 8VDC, 0805 | element14 |
PTC Resettable Fuse 50A 12.5s 8V 0.001 Ohm 2-Pin 0805 T/R | Avnet America |
Where can I find additional details, specifications and documents for a MF-PSML400/8-2?
Additional datasheets, footprints and schematics for MF-PSML400/8-2 are listed on our Part Details page. You can also find images and similar parts to MF-PSML400/8-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MF-PSML400/8-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MF-PSML400/8-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MF-PSML400/8-2 fall under?
The MF-PSML400/8-2 is listed under Circuit Protection > Thermistors > Resettable Fuses > Miscellaneous PPTC Resettable Fuses.
Can I view similar or alternative parts?
You can view similar parts to MF-PSML400/8-2 when available in the Miscellaneous PPTC Resettable Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MF-PSML400/8-2 you can contact the distributor directly for product support, shipping queries etc.
Is the MF-PSML400/8-2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MF-PSML400/8-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for MF-PSML400/8-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MF-PSML400/8-2 often in real-time on the comparison pages.
What if I can't find stock of MF-PSML400/8-2?
You can fill out our help required form which you can use to request a quote for MF-PSML400/8-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.