Status: | Unknown |
---|---|
Series: | MF-NSMF Series |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.30
|
440
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
24,000
in stock
|
Buy Now | |
element14
from US$0.30
|
4,232
in stock
|
Buy Now | |
Farnell
from US$0.30
|
4,232
in stock
|
Buy Now | |
Distrelec
from US$0.30
|
2,989
in stock
|
Buy Now | |
RS Americas
from US$0.36
|
10
in stock
|
Buy Now | |
Avnet Abacus
-
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
TTI Europe
from US$0.13
|
-
|
Buy Now |
Thermistor Mounting | SMD |
---|---|
Product Range | MF-NSMF Series |
Holding Current | 1.1A |
Tripping Current | 2.2A |
Voltage Rating | 6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CSA TUV |
Approval Category | UL Recognised |
Carrying Current Max | 100A |
Current Max | 100A |
Current Temperature | 23°C |
External Depth | 1.4mm |
External Length / Height | 0.7mm |
External Width | 3mm |
Holding Current Max Ih | 1.1A |
Initial Resistance Max | 0.2ohm |
Initial Resistance Min | 0.06ohm |
Operating Voltage | 6V |
PTC Fuse Case Style | 1206 [3216 Metric] |
Resistance @ 10% Rated Current Typ | 0.2ohm |
Resistance @ Temperature | 0.06ohm |
Resistance Temperature | 23°C |
Tab Width | 0.25mm |
Termination Type | Surface Mount Device |
Thermistor Type | PTC Resettable Fuse |
Trip Time | 0.1s |
Ptc Resettable 1.1A 6V Smd 1206 Rohs Compliant: Yes |Bourns MF-NSMF110-2 | Newark Electronics |
MULTIFUSE, SMD, 1.1A | element14 |
Bourns Resettable SMD Fuse 6V 2.2A | Distrelec |
Fuse, PTC, Resettable, SMD, 1206, 1.1A | RS |
Fuse, Resettable, Fast Acting, 100A, Sz 1206, 0.134x0.071x0.028", SMT, 6VDC, PCB | Bourns MF-NSMF110-2 | RS Americas |
PTC Resettable Fuse 100A 6V T/R | Avnet Abacus |
6 V 1.1A-HD 100A MAX | TTI Europe |
Where can I find additional details, specifications and documents for a MF-NSMF110-2?
Additional datasheets, footprints and schematics for MF-NSMF110-2 are listed on our Part Details page. You can also find images and similar parts to MF-NSMF110-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MF-NSMF110-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MF-NSMF110-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MF-NSMF110-2 fall under?
The MF-NSMF110-2 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to MF-NSMF110-2 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MF-NSMF110-2 you can contact the distributor directly for product support, shipping queries etc.
Is the MF-NSMF110-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MF-NSMF110-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and RS have stock available or on a lead time for MF-NSMF110-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MF-NSMF110-2 often in real-time on the comparison pages.
What if I can't find stock of MF-NSMF110-2?
You can fill out our help required form which you can use to request a quote for MF-NSMF110-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.