Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.30
|
1,755
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
2,928
in stock
|
Buy Now | |
Chip One Stop
from US$0.27
|
2,902
in stock
|
Buy Now | |
element14
from US$0.30
|
1,755
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
TTI Europe
from US$0.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | Yes |
---|
Ptc Resettable Fuse, Aec-Q200, 16V, 1206 | Newark Electronics |
PTC RESETTABLE FUSE, AECQ200, 0.35A, 16V | element14 |
PTC Resettable Fuse 20A 16V T/R | Avnet America |
16 V .75A-HD 20A MAX | TTI Europe |
Where can I find additional details, specifications and documents for a MF-NSMF035X-2?
Additional datasheets, footprints and schematics for MF-NSMF035X-2 are listed on our Part Details page. You can also find images and similar parts to MF-NSMF035X-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MF-NSMF035X-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MF-NSMF035X-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MF-NSMF035X-2 fall under?
The MF-NSMF035X-2 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to MF-NSMF035X-2 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MF-NSMF035X-2 you can contact the distributor directly for product support, shipping queries etc.
Is the MF-NSMF035X-2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MF-NSMF035X-2 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, element14, Farnell and Avnet America have stock available or on a lead time for MF-NSMF035X-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MF-NSMF035X-2 often in real-time on the comparison pages.
What if I can't find stock of MF-NSMF035X-2?
You can fill out our help required form which you can use to request a quote for MF-NSMF035X-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.