Status: | Unknown |
---|---|
Series: | MF-MSMF Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.24
|
1,458
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
1,458
in stock
|
Buy Now | |
element14
from US$0.27
|
1,458
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.19
|
684
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
TTI Europe
from US$0.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Thermistor Mounting | SMD |
---|---|
Product Range | MF-MSMF Series |
Holding Current | 1.6A |
Tripping Current | 2.8A |
Voltage Rating | 8V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Length | 3.24mm |
Multifuse, Smd, 1812, 1.6A | Newark Electronics |
MULTIFUSE, SMD, 1812, 1.6A | element14 |
Fuse: PTC polymer | Transfer Multisort Elektronik |
PTC Resettable Fuse 100A 8V T/R | Avnet America |
8 V 1.6 A-HD 100A MAX | TTI Europe |
Where can I find additional details, specifications and documents for a MF-MSMF160-2.?
Additional datasheets, footprints and schematics for MF-MSMF160-2. are listed on our Part Details page. You can also find images and similar parts to MF-MSMF160-2. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MF-MSMF160-2. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MF-MSMF160-2. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MF-MSMF160-2. fall under?
The MF-MSMF160-2. is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to MF-MSMF160-2. when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MF-MSMF160-2. you can contact the distributor directly for product support, shipping queries etc.
Is the MF-MSMF160-2. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MF-MSMF160-2. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet America have stock available or on a lead time for MF-MSMF160-2..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MF-MSMF160-2. often in real-time on the comparison pages.
What if I can't find stock of MF-MSMF160-2.?
You can fill out our help required form which you can use to request a quote for MF-MSMF160-2. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.