Status: | Unknown |
---|---|
Series: | MF-MSMF Series |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
1,860
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
12,000
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
12,000
in stock
|
Buy Now | |
element14
from US$0.33
|
4,444
in stock
|
Buy Now | |
Farnell
from US$0.33
|
4,444
in stock
|
Buy Now | |
Chip One Stop
from US$0.25
|
2,825
in stock
|
Buy Now | |
Distrelec
from US$0.43
|
1,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.29
|
272
in stock
|
Buy Now | |
Avnet Abacus
-
|
9,000
in stock
|
Buy Now | |
RS Americas
from US$0.42
|
-
|
Buy Now | |
TTI Europe
from US$0.20
|
-
|
Buy Now |
Thermistor Mounting | SMD |
---|---|
Product Range | MF-MSMF Series |
Holding Current | 1.5A |
Tripping Current | 3A |
Voltage Rating | 24V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Carrying Current Max | 20A |
Holding Current Max Ih | 1.5A |
Initial Resistance Max | 0.12ohm |
Operating Voltage | 24V |
PTC Fuse Case Style | 1812 [4532 Metric] |
Ptc Resettable 1.25A 16V Smd 1812 |Bourns MF-MSMF150/24X-2 | Newark Electronics |
PTC Resettable Fuse 20A 24V T/R | Avnet America |
MULTIFUSE, 1812, 1.5A | element14 |
PTC RESETTABLE 1.5A 24V SMD 1812 | RS |
Bourns Resettable SMD Fuse 24V 3A | Distrelec |
Fuse: PTC polymer | Transfer Multisort Elektronik |
PTC RESETTABLE 1.25A 16V SMD 1812 | Bourns MF-MSMF150/24X-2 | RS Americas |
24 V 1.5A-HD 40A MAX | TTI Europe |
Where can I find additional details, specifications and documents for a MF-MSMF150/24X-2?
Additional datasheets, footprints and schematics for MF-MSMF150/24X-2 are listed on our Part Details page. You can also find images and similar parts to MF-MSMF150/24X-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MF-MSMF150/24X-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MF-MSMF150/24X-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MF-MSMF150/24X-2 fall under?
The MF-MSMF150/24X-2 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to MF-MSMF150/24X-2 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MF-MSMF150/24X-2 you can contact the distributor directly for product support, shipping queries etc.
Is the MF-MSMF150/24X-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MF-MSMF150/24X-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Chip One Stop have stock available or on a lead time for MF-MSMF150/24X-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MF-MSMF150/24X-2 often in real-time on the comparison pages.
What if I can't find stock of MF-MSMF150/24X-2?
You can fill out our help required form which you can use to request a quote for MF-MSMF150/24X-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.