Status: | Unknown |
---|---|
Series: | MF-MSMF Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.26
|
2,930
in stock
|
Buy Now | |
TTI Europe
from US$0.16
|
12,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.43
|
4,000
in stock
|
Buy Now | |
element14
from US$0.26
|
2,930
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
2,635
in stock
|
Buy Now | |
Rapid Electronics
from US$0.27
|
582
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
582
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.29
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Thermistor Mounting | SMD |
---|---|
Product Range | MF-MSMF Series |
Holding Current | 1.5A |
Tripping Current | 3A |
Voltage Rating | 6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Carrying Current Max | 100A |
Case Material | Epoxy polymer |
Current Max | 100A |
External Depth | 0.38mm |
External Length / Height | 3.24mm |
External Width | 4.55mm |
Holding Current Max Ih | 1.5A |
Initial Resistance Max | 0.12ohm |
Initial Resistance Min | 0.03ohm |
Operating Voltage | 6V |
PTC Fuse Case Style | 1812 [4532 Metric] |
Pitch Max | 4.73mm |
Pitch Min | 4.37mm |
Resistance | 0.03ohm |
Resistance @ Temperature | 0.12ohm |
Resistance Temperature | 23°C |
Surface Tripped Temperature Max | 125°C |
Termination Type | Surface Mount Device |
Thermistor Type | PTC Resettable Fuse |
6 V 1.5A-HD 100A MAX | TTI Europe |
Fuse: PTC polymer | Transfer Multisort Elektronik |
MULTIFUSE, SMD, 1.5A | element14 |
Fuse, Ptc Reset, 6V, 1.5A, 1812 | Newark Electronics |
Resettable Fuses-PPTC 6V 1.5A-HD 100A MAX | Rapid Electronics |
PTC Resettable Fuse 100A 6V T/R | Avnet America |
Fuse Resettable 100A Sz 4532 0.186x0.134x0.015" SMT 6VDC DCR 0.03 Ohms PCB | Bourns MF-MSMF150-2 | RS Americas |
Where can I find additional details, specifications and documents for a MF-MSMF150-2?
Additional datasheets, footprints and schematics for MF-MSMF150-2 are listed on our Part Details page. You can also find images and similar parts to MF-MSMF150-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MF-MSMF150-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MF-MSMF150-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MF-MSMF150-2 fall under?
The MF-MSMF150-2 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to MF-MSMF150-2 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MF-MSMF150-2 you can contact the distributor directly for product support, shipping queries etc.
Is the MF-MSMF150-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MF-MSMF150-2 have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, element14, Farnell and Newark Electronics have stock available or on a lead time for MF-MSMF150-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MF-MSMF150-2 often in real-time on the comparison pages.
What if I can't find stock of MF-MSMF150-2?
You can fill out our help required form which you can use to request a quote for MF-MSMF150-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.