Status: | Unknown |
---|---|
Series: | MF-MSMF Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
3,860
in stock
|
Buy Now | |
TTI Europe
from US$0.13
|
333,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
16,500
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
16,500
in stock
|
Buy Now | |
element14
from US$0.26
|
13,827
in stock
|
Buy Now | |
Farnell
from US$0.38
|
13,827
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
2,975
in stock
|
Buy Now | |
Distrelec
from US$0.28
|
1,495
in stock
|
Buy Now | |
RS Americas
from US$0.32
|
10
in stock
|
Buy Now | |
Avnet Abacus
-
|
21,000
in stock
|
Buy Now |
Thermistor Mounting | SMD |
---|---|
Product Range | MF-MSMF Series |
Holding Current | 300mA |
Tripping Current | 600mA |
Voltage Rating | 30V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
30 V .30A-HD 10A MAX | TTI Europe |
Ptc Resettable 0.3A 30V Smd 1812 Rohs Compliant: Yes |Bourns MF-MSMF030-2 | Newark Electronics |
PTC Resettable Fuse 10A 30V T/R | Avnet America |
FUSE, PTC RESET, 30V, 300mA, 1812 | element14 |
Fuse, PTC, Resettable, SMD, 1812, 300mA | RS |
Bourns Resettable SMD Fuse 30V 600mA | Distrelec |
Fuse Resettable 10A Sz 4532 0.186x0.134x0.043" SMT 30VDC DCR 0.3 Ohms PCB | Bourns MF-MSMF030-2 | RS Americas |
Where can I find additional details, specifications and documents for a MF-MSMF030-2.?
Additional datasheets, footprints and schematics for MF-MSMF030-2. are listed on our Part Details page. You can also find images and similar parts to MF-MSMF030-2. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MF-MSMF030-2. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MF-MSMF030-2. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MF-MSMF030-2. fall under?
The MF-MSMF030-2. is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to MF-MSMF030-2. when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MF-MSMF030-2. you can contact the distributor directly for product support, shipping queries etc.
Is the MF-MSMF030-2. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MF-MSMF030-2. have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for MF-MSMF030-2..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MF-MSMF030-2. often in real-time on the comparison pages.
What if I can't find stock of MF-MSMF030-2.?
You can fill out our help required form which you can use to request a quote for MF-MSMF030-2. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.