Status: | Unknown |
---|---|
Series: | MF-LR Series |
RoHS: | Unknown |
Thermistor Mounting | Strap |
---|---|
Product Range | MF-LR Series |
Holding Current | 2.6A |
Tripping Current | 5.8A |
Voltage Rating | 15V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Carrying Current Max | 100A |
Initial Resistance Max | 0.042ohm |
Operating Voltage | 15V |
PTC Fuse Case Style | Axial Leaded |
15VDC 2.6A-HD 100A MAX | TTI Europe |
PTC - AXIAL LEADED | RS |
Ptc Resettable 2.6A 15V Axial Strap /Bulk, Bag Packaging |Bourns MF-LR260 | Newark Electronics |
PTC Resettable Fuse 100A 15V Bulk | Avnet America |
Where can I find additional details, specifications and documents for a MF-LR260?
Additional datasheets, footprints and schematics for MF-LR260 are listed on our Part Details page. You can also find images and similar parts to MF-LR260 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MF-LR260 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MF-LR260 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MF-LR260 fall under?
The MF-LR260 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to MF-LR260 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MF-LR260 you can contact the distributor directly for product support, shipping queries etc.
Is the MF-LR260 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MF-LR260 have stock available?
Authorised distributors including Chip One Stop, TTI Europe, RS, Newark Electronics and Avnet America have stock available or on a lead time for MF-LR260.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MF-LR260 often in real-time on the comparison pages.
What if I can't find stock of MF-LR260?
You can fill out our help required form which you can use to request a quote for MF-LR260 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.