Status: | Unknown |
---|---|
Series: | MF-FSMF Series |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.37
|
6,416
in stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
26,601
in stock
|
Buy Now | |
element14
from US$0.35
|
26,601
in stock
|
Buy Now | |
Farnell
from US$0.35
|
26,601
in stock
|
Buy Now | |
TTI Europe
from US$0.15
|
12,000
in stock
|
Buy Now | |
RS Americas
from US$0.33
|
6,000
in stock
|
Buy Now | |
Distrelec
from US$0.36
|
6,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.36
|
4,810
in stock
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Thermistor Mounting | SMD |
---|---|
Product Range | MF-FSMF Series |
Holding Current | 200mA |
Tripping Current | 500mA |
Voltage Rating | 9V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Carrying Current Max | 40A |
Current Max | 40A |
External Depth | 0.85mm |
External Length / Height | 0.47mm |
External Width | 1.65mm |
Holding Current Max Ih | 0.2A |
Initial Resistance Max | 3.5ohm |
Initial Resistance Min | 0.55ohm |
Operating Voltage | 9V |
PTC Fuse Case Style | 0603 [1608 Metric] |
Surface Tripped Temperature Max | 125°C |
Termination Type | Surface Mount Device |
Trip Time | 0.6s |
Multifuse, Smd, 0603, 0.2A | Newark Electronics |
MULTIFUSE, SMD, 0603, 0.2A | element14 |
9 V .2A-HD 40A MAX | TTI Europe |
0603 PTC Resettable Fuses, 9V, 200mA | RS |
Fuse, Resettable, PTC, Sz 0603, 0.2A, 9VDC, DCR 0.55 Ohms @23C, SMD | Bourns MF-FSMF020X-2 | RS Americas |
Bourns Resettable SMD Fuse 9V 500mA | Distrelec |
PTC Resettable Fuse 40A 9V T/R | Avnet America |
Where can I find additional details, specifications and documents for a MF-FSMF020X-2?
Additional datasheets, footprints and schematics for MF-FSMF020X-2 are listed on our Part Details page. You can also find images and similar parts to MF-FSMF020X-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MF-FSMF020X-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MF-FSMF020X-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MF-FSMF020X-2 fall under?
The MF-FSMF020X-2 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to MF-FSMF020X-2 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MF-FSMF020X-2 you can contact the distributor directly for product support, shipping queries etc.
Is the MF-FSMF020X-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MF-FSMF020X-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and RS have stock available or on a lead time for MF-FSMF020X-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MF-FSMF020X-2 often in real-time on the comparison pages.
What if I can't find stock of MF-FSMF020X-2?
You can fill out our help required form which you can use to request a quote for MF-FSMF020X-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.