Status: | Unknown |
---|---|
Series: | MF-RHT Series |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.28
|
2,790
in stock
|
Buy Now | |
Rapid Electronics
from US$0.41
|
2,994
in stock
|
Buy Now | |
Chip One Stop
from US$0.41
|
2,994
in stock
|
Buy Now | |
Newark Electronics
from US$0.60
|
2,790
in stock
|
Buy Now | |
element14
from US$0.37
|
2,790
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Thermistor Mounting | Through Hole |
---|---|
Product Range | MF-RHT Series |
Holding Current | 4.5A |
Tripping Current | 7.8A |
Voltage Rating | 16V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Resettable Fuses-PPTC PTC 4.5A 16V RADIAL LEADED | Rapid Electronics |
Fuse, Resettable Ptc, Aec-Q200, 16V, Thd | Newark Electronics |
FUSE, RESETTABLE PTC, AEC-Q200, 16V, THD | element14 |
PTC Resettable Fuse 100A 16V T/R | Avnet America |
Where can I find additional details, specifications and documents for a MF-RHT450-2?
Additional datasheets, footprints and schematics for MF-RHT450-2 are listed on our Part Details page. You can also find images and similar parts to MF-RHT450-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MF-RHT450-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MF-RHT450-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MF-RHT450-2 fall under?
The MF-RHT450-2 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to MF-RHT450-2 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MF-RHT450-2 you can contact the distributor directly for product support, shipping queries etc.
Is the MF-RHT450-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MF-RHT450-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MF-RHT450-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MF-RHT450-2 often in real-time on the comparison pages.
What if I can't find stock of MF-RHT450-2?
You can fill out our help required form which you can use to request a quote for MF-RHT450-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.