Status: | Unknown |
---|---|
Series: | MEV3 Series |
RoHS: | Unknown |
Prices starting from US$8.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.98
|
No stock
|
Buy Now | |
TTI Europe
from US$10.23
|
175
in stock
|
Buy Now | |
Newark Electronics
from US$12.53
|
89
in stock
|
Buy Now | |
Farnell
from US$10.27
|
89
in stock
|
Buy Now | |
element14
from US$11.10
|
89
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.42
|
3
in stock
|
Buy Now | |
Rutronik
from US$10.06
|
-
|
Buy Now | |
Future Electronics
from US$9.71
|
-
|
Buy Now | |
Avnet America
from US$12.28
|
-
|
Buy Now | |
Richardson RFPD
from US$8.68
|
-
|
Buy Now | |
Sager
from US$9.24
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 3W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 250mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | MEV3 Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 7.65mm |
Height | 10.15mm |
Depth | 19.65mm |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | UL |
Approvals & Standards | UL |
Efficiency | 81.5% |
Isolation Voltage | 3kV |
Power Rating | 3W |
Supply Voltage | 5V |
Isolated Board Mount Dc/Dc Converter, Sip, Fixed, Through Hole, 3 W, 12 V, 250 Ma Rohs Compliant: Yes |Murata Power Solutions MEV3S0512SC | Newark Electronics |
CONVERTER, DC/DC, 3W, 5 TO 12V, 3KV | Farnell |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC Mod 5V to 12V 3W 3kV | Rutronik |
DC/DC converter,5Vin,12Vout 250mA 3W | RS |
MEV3 Series 3 W 12 Vout 250 mA Isolated Single DC/DC Converter-SIP-7 (4 Leads) | Future Electronics |
Module DC-DC 1-OUT 12V 0.25A 3W 4-Pin SIP Tube | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 3W 5-12V SIP SINGLE DC/DC | Sager |
Where can I find additional details, specifications and documents for a MEV3S0512SC?
Additional datasheets, footprints and schematics for MEV3S0512SC are listed on our Part Details page. You can also find images and similar parts to MEV3S0512SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MEV3S0512SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MEV3S0512SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MEV3S0512SC fall under?
The MEV3S0512SC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to MEV3S0512SC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MEV3S0512SC you can contact the distributor directly for product support, shipping queries etc.
Is the MEV3S0512SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MEV3S0512SC have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Farnell, element14 and Transfer Multisort Elektronik have stock available or on a lead time for MEV3S0512SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MEV3S0512SC often in real-time on the comparison pages.
What if I can't find stock of MEV3S0512SC?
You can fill out our help required form which you can use to request a quote for MEV3S0512SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.