Status: | Unknown |
---|---|
Series: | MEV1 Series |
RoHS: | Unknown |
Prices starting from US$5.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.70
|
No stock
|
Buy Now | |
Farnell
from US$6.04
|
111
in stock
|
Buy Now | |
element14
from US$6.00
|
111
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.21
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$6.79
|
-
|
Buy Now | |
Future Electronics
from US$5.73
|
-
|
Buy Now | |
Avnet America
from US$7.25
|
-
|
Buy Now | |
TTI Europe
from US$5.20
|
-
|
Buy Now | |
Richardson RFPD
from US$5.13
|
-
|
Buy Now | |
Sager
from US$5.46
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 84mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | MEV1 Series |
Input Voltage DC Min | 21.6V |
Input Voltage DC Max | 26.4V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6.15mm |
Height | 10.15mm |
Depth | 19.65mm |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | UL |
Approvals & Standards | UL |
Efficiency | 87.5% |
Isolation Voltage | 3kV |
Power Rating | 1W |
Supply Voltage | 24V |
CONVERTER DC/DC, 1W, 24 TO 12V, 3KV | Farnell |
CONVERTER DC/DC, 1W, 24 TO 12V, 3KV | element14 |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC converter,24Vin,12Vout 84mA 1W | RS |
Dc-Dc Converter, Iso Pol, 1 O/P, 1W, 84Ma, 12V | Newark Electronics |
MEV1 Series 1 W 12 Vout 84 mA Isolated Single DC/DC Converter-SIP-7 (4 Leads) | Future Electronics |
Module DC-DC 1-OUT 12V 0.084A 1W 4-Pin SIP Tube | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 1W 24-12V SIP SINGLE DC/DC | Sager |
Where can I find additional details, specifications and documents for a MEV1S2412SC?
Additional datasheets, footprints and schematics for MEV1S2412SC are listed on our Part Details page. You can also find images and similar parts to MEV1S2412SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MEV1S2412SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MEV1S2412SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MEV1S2412SC fall under?
The MEV1S2412SC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to MEV1S2412SC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MEV1S2412SC you can contact the distributor directly for product support, shipping queries etc.
Is the MEV1S2412SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MEV1S2412SC have stock available?
Authorised distributors including Farnell, element14, Transfer Multisort Elektronik, RS and Newark Electronics have stock available or on a lead time for MEV1S2412SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MEV1S2412SC often in real-time on the comparison pages.
What if I can't find stock of MEV1S2412SC?
You can fill out our help required form which you can use to request a quote for MEV1S2412SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.