Status: | Unknown |
---|---|
Series: | MEV1 Series |
RoHS: | Unknown |
Prices starting from US$4.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.54
|
59
in stock
|
Buy Now | |
Sager
from US$5.46
|
868
in stock
|
Buy Now | |
TTI Europe
from US$5.55
|
375
in stock
|
Buy Now | |
element14
from US$6.00
|
280
in stock
|
Buy Now | |
Farnell
from US$6.04
|
280
in stock
|
Buy Now | |
Future Electronics
from US$4.21
|
15
in stock
|
Buy Now | |
Avnet Abacus
-
|
625
in stock
|
Buy Now | |
Rutronik
from US$5.95
|
-
|
Buy Now | |
Newark Electronics
from US$6.79
|
-
|
Buy Now | |
Avnet America
from US$7.25
|
-
|
Buy Now | |
Richardson RFPD
from US$5.13
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 200mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | MEV1 Series |
Input Voltage DC Min | 21.6V |
Input Voltage DC Max | 26.4V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6.15mm |
Height | 10.15mm |
Depth | 19.65mm |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | UL |
Approvals & Standards | UL |
Efficiency | 84% |
Isolation Voltage | 3kV |
Power Rating | 1W |
Supply Voltage | 24V |
Isolated DC/DC Converters - Through Hole 1W 24-5V SIP SINGLE DC/DC | Sager |
CONVERTER, DC/DC, 1W, 24 TO 5V, 3KV | element14 |
CONVERTER, DC/DC, 1W, 24 TO 5V, 3KV | Farnell |
DC/DC converter,24Vin,5Vout 200mA 1W | RS |
MEV1 Series 1 W 5 Vout 200 mA Isolated Single DC/DC Converter-SIP-7 (4 Leads) | Future Electronics |
Module DC-DC 1-OUT 5V 0.2A 1W 4-Pin SIP Tube | Avnet Abacus |
DC/DC Mod 24V to +/-05V 1W 3kV | Rutronik |
Dc-Dc Converter, Iso Pol, 1 O/P, 1W, 200Ma, 5V | Newark Electronics |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a MEV1S2405SC?
Additional datasheets, footprints and schematics for MEV1S2405SC are listed on our Part Details page. You can also find images and similar parts to MEV1S2405SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MEV1S2405SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MEV1S2405SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MEV1S2405SC fall under?
The MEV1S2405SC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to MEV1S2405SC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MEV1S2405SC you can contact the distributor directly for product support, shipping queries etc.
Is the MEV1S2405SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MEV1S2405SC have stock available?
Authorised distributors including Sager, TTI Europe, element14, Farnell and RS have stock available or on a lead time for MEV1S2405SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MEV1S2405SC often in real-time on the comparison pages.
What if I can't find stock of MEV1S2405SC?
You can fill out our help required form which you can use to request a quote for MEV1S2405SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.