Status: | Unknown |
---|---|
Series: | MEV1 Series |
RoHS: | Unknown |
Prices starting from US$5.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.67
|
No stock
|
Buy Now | |
Newark Electronics
from US$6.79
|
-
|
Buy Now | |
Future Electronics
from US$6.01
|
-
|
Buy Now | |
Avnet America
from US$7.25
|
-
|
Buy Now | |
TTI Europe
from US$5.65
|
-
|
Buy Now | |
Richardson RFPD
from US$5.13
|
-
|
Buy Now | |
Sager
from US$5.46
|
-
|
Buy Now | |
element14
from US$6.01
|
-
|
Buy Now | |
Farnell
from US$6.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 67mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | MEV1 Series |
Input Voltage DC Min | 13.5V |
Input Voltage DC Max | 16.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6.15mm |
Height | 10.15mm |
Depth | 19.65mm |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | UL |
Approvals & Standards | UL |
Efficiency | 89% |
Isolation Voltage | 3kV |
Power Rating | 1W |
Supply Voltage | 15V |
DC/DC converter,15Vin,15Vout 67mA 1W | RS |
Dc-Dc Converter, Iso Pol, 1 O/P, 1W, 67Ma, 15V | Newark Electronics |
MEV Series 1 W 13.5/16.5V Input 15 V Output - 40 C to + 85 DC-DC Converters | Future Electronics |
Module DC-DC 1-OUT 15V 0.067A 1W 4-Pin SIP Tube | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 1W 15-15V SIP SINGLE DC/DC | Sager |
CONVERTER DC/DC, 1W, 15 TO 15V, 3KV | element14 |
CONVERTER DC/DC, 1W, 15 TO 15V, 3KV | Farnell |
Where can I find additional details, specifications and documents for a MEV1S1515SC?
Additional datasheets, footprints and schematics for MEV1S1515SC are listed on our Part Details page. You can also find images and similar parts to MEV1S1515SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MEV1S1515SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MEV1S1515SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MEV1S1515SC fall under?
The MEV1S1515SC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to MEV1S1515SC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MEV1S1515SC you can contact the distributor directly for product support, shipping queries etc.
Is the MEV1S1515SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MEV1S1515SC have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and TTI Europe have stock available or on a lead time for MEV1S1515SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MEV1S1515SC often in real-time on the comparison pages.
What if I can't find stock of MEV1S1515SC?
You can fill out our help required form which you can use to request a quote for MEV1S1515SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.