Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 67mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | - |
Input Voltage DC Min | 13.5V |
Input Voltage DC Max | 16.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 10mm |
Height | 7mm |
Depth | 19.7mm |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | UL |
Approvals & Standards | UL |
Efficiency | 89% |
Isolation Voltage | 3kV |
Power Rating | 1W |
Supply Voltage | 15V |
Dc-Dc Converter, Iso Pol, 1 O/P, 1W, 67Ma, 15V | Newark Electronics |
Module DC-DC 1-OUT 15V 0.067A 1W 5-Pin DIP Tube | Avnet America |
Isolated DC/DC Converters - Through Hole 15Vin 15Vout 67mA 1W DIP | Sager |
Where can I find additional details, specifications and documents for a MEV1S1515DC?
Additional datasheets, footprints and schematics for MEV1S1515DC are listed on our Part Details page. You can also find images and similar parts to MEV1S1515DC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MEV1S1515DC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MEV1S1515DC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MEV1S1515DC fall under?
The MEV1S1515DC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to MEV1S1515DC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MEV1S1515DC you can contact the distributor directly for product support, shipping queries etc.
Is the MEV1S1515DC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MEV1S1515DC have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America, Sager and Avnet Abacus have stock available or on a lead time for MEV1S1515DC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MEV1S1515DC often in real-time on the comparison pages.
What if I can't find stock of MEV1S1515DC?
You can fill out our help required form which you can use to request a quote for MEV1S1515DC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.